RES1206 5% 2.2 OHM
RES1206 5% 2.2 OHM
RES1206 5% 2.2 OHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4713-RM12J2R2CTTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 2.2 ohms |