Cal-Chip Electronics Chip Resistor - Surface Mount RM10J823CT

Description
RES0805 5% 82K OHM
Request a Quote Datasheet
Description
RES0805 5% 82K OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4713-RM10J823CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM10J823CT-ND
Chip Resistor - Surface Mount 4713-RM10J823CT-ND
RES0805 5% 82K OHM

RES0805 5% 82K OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM10J823CTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM10J823CTTR-ND
Chip Resistor - Surface Mount 4713-RM10J823CTTR-ND
RES0805 5% 82K OHM

RES0805 5% 82K OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM10J823CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM10J823CTDKR-ND
Chip Resistor - Surface Mount 4713-RM10J823CTDKR-ND
RES0805 5% 82K OHM

RES0805 5% 82K OHM

Buy Now Datasheet
SMD 8W Resistor - 52-RM10J823CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RM10J823CT
SMD 8W Resistor 52-RM10J823CT
RES SMD 82K OHM 5% 1/8W 0805 Product overview: RM10J823CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM10J823CT can be used for catalog matching and distributor lookup.

RES SMD 82K OHM 5% 1/8W 0805 Product overview: RM10J823CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM10J823CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 4713-RM10J823CT-ND 52-RM10J823CT
Product Name Chip Resistor - Surface Mount SMD 8W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details