CAP1210 X7S 47UF 10% 10V AEC
CAP1210 X7S 47UF 10% 10V AEC
CAP1210 X7S 47UF 10% 10V AEC
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-GMT32X7S476K10NT1CT-ND | 4713-GMT32X7S476K10NT1DKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 47 microF | 47 microF |