Cal-Chip Electronics Ceramic Capacitors GMT31X7R473K50NT4

Description
CAP0805 COG 22PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG 22PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT31X7R473K50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 22PF 5% 50V AEC

CAP0805 COG 22PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT31X7R473K50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 22PF 5% 50V AEC

CAP0805 COG 22PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT31X7R473K50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 22PF 5% 50V AEC

CAP0805 COG 22PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT31X7R473K50NT4CT-ND 4713-GMT31X7R473K50NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details