Cal-Chip Electronics Ceramic Capacitors GMT31X7R334K50NT3

Description
CAP0805 COG 180PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG 180PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT31X7R334K50NT3CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 180PF 5% 50V AEC

CAP0805 COG 180PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT31X7R334K50NT3DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 180PF 5% 50V AEC

CAP0805 COG 180PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT31X7R334K50NT3TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 180PF 5% 50V AEC

CAP0805 COG 180PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT31X7R334K50NT3CT-ND 4713-GMT31X7R334K50NT3DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers