Cal-Chip Electronics Ceramic Capacitors GMT31X7R224K100NT2

Description
CAP0805 COG 1200PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG 1200PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT31X7R224K100NT2DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 1200PF 5% 50V AEC

CAP0805 COG 1200PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT31X7R224K100NT2CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 1200PF 5% 50V AEC

CAP0805 COG 1200PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT31X7R224K100NT2TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 1200PF 5% 50V AEC

CAP0805 COG 1200PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT31X7R224K100NT2DKR-ND 4713-GMT31X7R224K100NT2CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers