Cal-Chip Electronics Ceramic Capacitors GMT21X7R122K50NT4

Description
CAP0805 X7R 1200PF 10% 50V AEC
Request a Quote Datasheet
Description
CAP0805 X7R 1200PF 10% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21X7R122K50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1200PF 10% 50V AEC

CAP0805 X7R 1200PF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21X7R122K50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1200PF 10% 50V AEC

CAP0805 X7R 1200PF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21X7R122K50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1200PF 10% 50V AEC

CAP0805 X7R 1200PF 10% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21X7R122K50NT4CT-ND 4713-GMT21X7R122K50NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers