Cal-Chip Electronics Ceramic Capacitors GMT21CG821J50NT4

Description
CAP0805 COG 820PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG 820PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21CG821J50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG821J50NT4TR-ND
Ceramic Capacitors 4713-GMT21CG821J50NT4TR-ND
CAP0805 COG 820PF 5% 50V AEC

CAP0805 COG 820PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG821J50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 820PF 5% 50V AEC

CAP0805 COG 820PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG821J50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG821J50NT4CT-ND
Ceramic Capacitors 4713-GMT21CG821J50NT4CT-ND
CAP0805 COG 820PF 5% 50V AEC

CAP0805 COG 820PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21CG821J50NT4TR-ND 4713-GMT21CG821J50NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers