Cal-Chip Electronics Ceramic Capacitors GMT21CG681J50NT4

Description
CAP0805 COG 680PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG 680PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21CG681J50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 680PF 5% 50V AEC

CAP0805 COG 680PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG681J50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG681J50NT4TR-ND
Ceramic Capacitors 4713-GMT21CG681J50NT4TR-ND
CAP0805 COG 680PF 5% 50V AEC

CAP0805 COG 680PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG681J50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG681J50NT4CT-ND
Ceramic Capacitors 4713-GMT21CG681J50NT4CT-ND
CAP0805 COG 680PF 5% 50V AEC

CAP0805 COG 680PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21CG681J50NT4DKR-ND 4713-GMT21CG681J50NT4TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details