Cal-Chip Electronics Ceramic Capacitors GMT21CG680J50NT4

Description
CAP0805 COG 68PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG 68PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21CG680J50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG680J50NT4CT-ND
Ceramic Capacitors 4713-GMT21CG680J50NT4CT-ND
CAP0805 COG 68PF 5% 50V AEC

CAP0805 COG 68PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG680J50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG680J50NT4TR-ND
Ceramic Capacitors 4713-GMT21CG680J50NT4TR-ND
CAP0805 COG 68PF 5% 50V AEC

CAP0805 COG 68PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG680J50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 68PF 5% 50V AEC

CAP0805 COG 68PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21CG680J50NT4CT-ND 4713-GMT21CG680J50NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M39014/011306 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details