Cal-Chip Electronics Ceramic Capacitors GMT10X7R682K50NT4

Description
CAP0603 X7R 6800PF 10% 50V AEC
Request a Quote Datasheet
Description
CAP0603 X7R 6800PF 10% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT10X7R682K50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 6800PF 10% 50V AEC

CAP0603 X7R 6800PF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10X7R682K50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 6800PF 10% 50V AEC

CAP0603 X7R 6800PF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10X7R682K50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 6800PF 10% 50V AEC

CAP0603 X7R 6800PF 10% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT10X7R682K50NT4TR-ND 4713-GMT10X7R682K50NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers