Cal-Chip Electronics Ceramic Capacitors GMT10X7R472K50NT4

Description
CAP0603 X7R 4700PF 10% 50V AEC
Request a Quote Datasheet
Description
CAP0603 X7R 4700PF 10% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT10X7R472K50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 10% 50V AEC

CAP0603 X7R 4700PF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10X7R472K50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 10% 50V AEC

CAP0603 X7R 4700PF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10X7R472K50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 10% 50V AEC

CAP0603 X7R 4700PF 10% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT10X7R472K50NT4CT-ND 4713-GMT10X7R472K50NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details