Cal-Chip Electronics Ceramic Capacitors GMT10X7R271K50NT4

Description
CAP0603 X7R 270PF 10% 50V AEC
Request a Quote Datasheet
Description
CAP0603 X7R 270PF 10% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT10X7R271K50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 270PF 10% 50V AEC

CAP0603 X7R 270PF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10X7R271K50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 270PF 10% 50V AEC

CAP0603 X7R 270PF 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10X7R271K50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 270PF 10% 50V AEC

CAP0603 X7R 270PF 10% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT10X7R271K50NT4DKR-ND 4713-GMT10X7R271K50NT4TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers