Cal-Chip Electronics Ceramic Capacitors GMT10CG681J100NT4

Description
CAP0603 COG 680 5% 100V AECQ
Request a Quote Datasheet
Description
CAP0603 COG 680 5% 100V AECQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT10CG681J100NT4TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 680 5% 100V AECQ

CAP0603 COG 680 5% 100V AECQ

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10CG681J100NT4CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 680 5% 100V AECQ

CAP0603 COG 680 5% 100V AECQ

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10CG681J100NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 680 5% 100V AECQ

CAP0603 COG 680 5% 100V AECQ

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT10CG681J100NT4TR-ND 4713-GMT10CG681J100NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C0805C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details