Cal-Chip Electronics Ceramic Capacitors GMT10CG271J50NT4

Description
CAP0603 COG 270PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0603 COG 270PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT10CG271J50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT10CG271J50NT4TR-ND
Ceramic Capacitors 4713-GMT10CG271J50NT4TR-ND
CAP0603 COG 270PF 5% 50V AEC

CAP0603 COG 270PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10CG271J50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 270PF 5% 50V AEC

CAP0603 COG 270PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10CG271J50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT10CG271J50NT4CT-ND
Ceramic Capacitors 4713-GMT10CG271J50NT4CT-ND
CAP0603 COG 270PF 5% 50V AEC

CAP0603 COG 270PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT10CG271J50NT4TR-ND 4713-GMT10CG271J50NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details