Cal-Chip Electronics Ceramic Capacitors GMT04X7R152K50NT10

Description
CAP0402 X7R 1500 10% 50V AEC
Request a Quote Datasheet
Description
CAP0402 X7R 1500 10% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT04X7R152K50NT10TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 1500 10% 50V AEC

CAP0402 X7R 1500 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT04X7R152K50NT10DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 1500 10% 50V AEC

CAP0402 X7R 1500 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT04X7R152K50NT10CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 1500 10% 50V AEC

CAP0402 X7R 1500 10% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT04X7R152K50NT10TR-ND 4713-GMT04X7R152K50NT10DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details