Cal-Chip Electronics Ceramic Capacitors GMT04CG391J50NT10

Description
CAP0402 COG 390PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0402 COG 390PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT04CG391J50NT10TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 390PF 5% 50V AEC

CAP0402 COG 390PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT04CG391J50NT10DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 390PF 5% 50V AEC

CAP0402 COG 390PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT04CG391J50NT10CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 390PF 5% 50V AEC

CAP0402 COG 390PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT04CG391J50NT10TR-ND 4713-GMT04CG391J50NT10DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C563U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details