Cal-Chip Electronics Ceramic Capacitors GMT04CG151J50NT10

Description
CAP0402 COG 150PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0402 COG 150PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT04CG151J50NT10CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 150PF 5% 50V AEC

CAP0402 COG 150PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT04CG151J50NT10DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 150PF 5% 50V AEC

CAP0402 COG 150PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT04CG151J50NT10TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 150PF 5% 50V AEC

CAP0402 COG 150PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT04CG151J50NT10CT-ND 4713-GMT04CG151J50NT10DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers