Cal-Chip Electronics Ceramic Capacitors GMT04CG121J50NT10

Description
CAP0402 COG 120PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0402 COG 120PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT04CG121J50NT10TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 120PF 5% 50V AEC

CAP0402 COG 120PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT04CG121J50NT10DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 120PF 5% 50V AEC

CAP0402 COG 120PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT04CG121J50NT10CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 120PF 5% 50V AEC

CAP0402 COG 120PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT04CG121J50NT10TR-ND 4713-GMT04CG121J50NT10DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details