Cal-Chip Electronics Ceramic Capacitors GMT02X7R821K25NT15

Description
CAP0201 X7R 820PF 10% 25V AEC
Request a Quote Datasheet
Description
CAP0201 X7R 820PF 10% 25V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT02X7R821K25NT15CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 820PF 10% 25V AEC

CAP0201 X7R 820PF 10% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02X7R821K25NT15DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 820PF 10% 25V AEC

CAP0201 X7R 820PF 10% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02X7R821K25NT15TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 820PF 10% 25V AEC

CAP0201 X7R 820PF 10% 25V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT02X7R821K25NT15CT-ND 4713-GMT02X7R821K25NT15DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SVH050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details