Cal-Chip Electronics Ceramic Capacitors GMT02X7R152K25NT15

Description
CAP0201 X7R 1500PF 10% 25V AEC
Request a Quote Datasheet
Description
CAP0201 X7R 1500PF 10% 25V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT02X7R152K25NT15TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 1500PF 10% 25V AEC

CAP0201 X7R 1500PF 10% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02X7R152K25NT15CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 1500PF 10% 25V AEC

CAP0201 X7R 1500PF 10% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02X7R152K25NT15DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 1500PF 10% 25V AEC

CAP0201 X7R 1500PF 10% 25V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT02X7R152K25NT15TR-ND 4713-GMT02X7R152K25NT15DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details