Cal-Chip Electronics Ceramic Capacitors GMT02CG680J50NT15

Description
CAP0201 COG 68PF 5% 25V AEC
Request a Quote Datasheet
Description
CAP0201 COG 68PF 5% 25V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT02CG680J50NT15CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 68PF 5% 25V AEC

CAP0201 COG 68PF 5% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02CG680J50NT15DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 68PF 5% 25V AEC

CAP0201 COG 68PF 5% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02CG680J50NT15TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 68PF 5% 25V AEC

CAP0201 COG 68PF 5% 25V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT02CG680J50NT15CT-ND 4713-GMT02CG680J50NT15DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011303 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details