Cal-Chip Electronics Ceramic Capacitors GMT02CG220J25NT15

Description
CAP0201 COG 22PF 5% 25V AEC
Request a Quote Datasheet
Description
CAP0201 COG 22PF 5% 25V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT02CG220J25NT15DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 22PF 5% 25V AEC

CAP0201 COG 22PF 5% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02CG220J25NT15CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 22PF 5% 25V AEC

CAP0201 COG 22PF 5% 25V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT02CG220J25NT15TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 COG 22PF 5% 25V AEC

CAP0201 COG 22PF 5% 25V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT02CG220J25NT15DKR-ND 4713-GMT02CG220J25NT15CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details