Cal-Chip Electronics Ceramic Capacitors GMC57X7R105K100NT

Description
CAP2225 X7R 1UF 10% 100V
Request a Quote Datasheet
Description
CAP2225 X7R 1UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC57X7R105K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2225 X7R 1UF 10% 100V

CAP2225 X7R 1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC57X7R105K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP2225 X7R 1UF 10% 100V

CAP2225 X7R 1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC57X7R105K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP2225 X7R 1UF 10% 100V

CAP2225 X7R 1UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC57X7R105K100NTDKR-ND 4713-GMC57X7R105K100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details