Cal-Chip Electronics Ceramic Capacitors GMC55X7R474K100NT

Description
CAP2220 X7R .47UF 10% 100V
Request a Quote Datasheet
Description
CAP2220 X7R .47UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X7R474K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R .47UF 10% 100V

CAP2220 X7R .47UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R474K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R .47UF 10% 100V

CAP2220 X7R .47UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R474K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R .47UF 10% 100V

CAP2220 X7R .47UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X7R474K100NTCT-ND 4713-GMC55X7R474K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 125LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers