Cal-Chip Electronics Ceramic Capacitors GMC55X7R226K100NTD

Description
CAP2220 X7R 22UF 10% 100V
Request a Quote Datasheet
Description
CAP2220 X7R 22UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X7R226K100NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 22UF 10% 100V

CAP2220 X7R 22UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R226K100NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 22UF 10% 100V

CAP2220 X7R 22UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R226K100NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 22UF 10% 100V

CAP2220 X7R 22UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X7R226K100NTDTR-ND 4713-GMC55X7R226K100NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M20R103K5-F - 1065315-M20R103K5-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers