Cal-Chip Electronics Ceramic Capacitors GMC55X7R225M100NT

Description
CAP2220 X7R 2.2UF 20% 100V
Request a Quote Datasheet
Description
CAP2220 X7R 2.2UF 20% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X7R225M100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 2.2UF 20% 100V

CAP2220 X7R 2.2UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R225M100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 2.2UF 20% 100V

CAP2220 X7R 2.2UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X7R225M100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X7R 2.2UF 20% 100V

CAP2220 X7R 2.2UF 20% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X7R225M100NTDKR-ND 4713-GMC55X7R225M100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details