Cal-Chip Electronics Ceramic Capacitors GMC55X5R476M16NT

Description
CAP2220 X5R 47UF 20% 16V
Request a Quote Datasheet
Description
CAP2220 X5R 47UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC55X5R476M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP2220 X5R 47UF 20% 16V

CAP2220 X5R 47UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X5R476M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X5R476M16NTTR-ND
Ceramic Capacitors 4713-GMC55X5R476M16NTTR-ND
CAP2220 X5R 47UF 20% 16V

CAP2220 X5R 47UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC55X5R476M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC55X5R476M16NTCT-ND
Ceramic Capacitors 4713-GMC55X5R476M16NTCT-ND
CAP2220 X5R 47UF 20% 16V

CAP2220 X5R 47UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC55X5R476M16NTDKR-ND 4713-GMC55X5R476M16NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details