Cal-Chip Electronics Ceramic Capacitors GMC45Z5U105M50NT

Description
CAP1825 Z5U 1UF 20% 50V
Request a Quote Datasheet
Description
CAP1825 Z5U 1UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC45Z5U105M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1825 Z5U 1UF 20% 50V

CAP1825 Z5U 1UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC45Z5U105M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC45Z5U105M50NTTR-ND
Ceramic Capacitors 4713-GMC45Z5U105M50NTTR-ND
CAP1825 Z5U 1UF 20% 50V

CAP1825 Z5U 1UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC45Z5U105M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC45Z5U105M50NTCT-ND
Ceramic Capacitors 4713-GMC45Z5U105M50NTCT-ND
CAP1825 Z5U 1UF 20% 50V

CAP1825 Z5U 1UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC45Z5U105M50NTDKR-ND 4713-GMC45Z5U105M50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers