Cal-Chip Electronics Ceramic Capacitors GMC43X7R684K50NT

Description
CAP1812 X7R .68UF 10% 50V
Request a Quote Datasheet
Description
CAP1812 X7R .68UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X7R684K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R684K50NTTR-ND
Ceramic Capacitors 4713-GMC43X7R684K50NTTR-ND
CAP1812 X7R .68UF 10% 50V

CAP1812 X7R .68UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R684K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R .68UF 10% 50V

CAP1812 X7R .68UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R684K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R684K50NTCT-ND
Ceramic Capacitors 4713-GMC43X7R684K50NTCT-ND
CAP1812 X7R .68UF 10% 50V

CAP1812 X7R .68UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X7R684K50NTTR-ND 4713-GMC43X7R684K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers