Cal-Chip Electronics Ceramic Capacitors GMC43X7R336M16NT

Description
CAP1812 X7R 33UF 20% 16V
Request a Quote Datasheet
Description
CAP1812 X7R 33UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X7R336M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R336M16NTCT-ND
Ceramic Capacitors 4713-GMC43X7R336M16NTCT-ND
CAP1812 X7R 33UF 20% 16V

CAP1812 X7R 33UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R336M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R 33UF 20% 16V

CAP1812 X7R 33UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R336M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R336M16NTTR-ND
Ceramic Capacitors 4713-GMC43X7R336M16NTTR-ND
CAP1812 X7R 33UF 20% 16V

CAP1812 X7R 33UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X7R336M16NTCT-ND 4713-GMC43X7R336M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers