Cal-Chip Electronics Ceramic Capacitors GMC43X7R105J25NT

Description
CAP1812 X7R 1UF 5% 25V
Request a Quote Datasheet
Description
CAP1812 X7R 1UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X7R105J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R105J25NTTR-ND
Ceramic Capacitors 4713-GMC43X7R105J25NTTR-ND
CAP1812 X7R 1UF 5% 25V

CAP1812 X7R 1UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R105J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X7R105J25NTCT-ND
Ceramic Capacitors 4713-GMC43X7R105J25NTCT-ND
CAP1812 X7R 1UF 5% 25V

CAP1812 X7R 1UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R105J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R 1UF 5% 25V

CAP1812 X7R 1UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X7R105J25NTTR-ND 4713-GMC43X7R105J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers