Cal-Chip Electronics Ceramic Capacitors GMC43X7R104K100NT

Description
CAP1812 X7R .1UF 10% 100V
Request a Quote Datasheet
Description
CAP1812 X7R .1UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X7R104K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R .1UF 10% 100V

CAP1812 X7R .1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R104K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R .1UF 10% 100V

CAP1812 X7R .1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R104K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R .1UF 10% 100V

CAP1812 X7R .1UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X7R104K100NTCT-ND 4713-GMC43X7R104K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details