Cal-Chip Electronics Ceramic Capacitors GMC43X7R102K100NT

Description
CAP1812 X7R 1000PF 10% 100V
Request a Quote Datasheet
Description
CAP1812 X7R 1000PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X7R102K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R 1000PF 10% 100V

CAP1812 X7R 1000PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R102K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R 1000PF 10% 100V

CAP1812 X7R 1000PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X7R102K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X7R 1000PF 10% 100V

CAP1812 X7R 1000PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X7R102K100NTCT-ND 4713-GMC43X7R102K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details