Cal-Chip Electronics Ceramic Capacitors GMC43X5R226K16NT

Description
CAP1812 X5R 22UF 10% 16V
Request a Quote Datasheet
Description
CAP1812 X5R 22UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC43X5R226K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R226K16NTTR-ND
Ceramic Capacitors 4713-GMC43X5R226K16NTTR-ND
CAP1812 X5R 22UF 10% 16V

CAP1812 X5R 22UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R226K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1812 X5R 22UF 10% 16V

CAP1812 X5R 22UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC43X5R226K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC43X5R226K16NTCT-ND
Ceramic Capacitors 4713-GMC43X5R226K16NTCT-ND
CAP1812 X5R 22UF 10% 16V

CAP1812 X5R 22UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC43X5R226K16NTTR-ND 4713-GMC43X5R226K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details