Cal-Chip Electronics Ceramic Capacitors GMC32Z5U105M25NT

Description
CAP1210 Z5U 1UF 20% 25V
Request a Quote Datasheet
Description
CAP1210 Z5U 1UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32Z5U105M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 Z5U 1UF 20% 25V

CAP1210 Z5U 1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32Z5U105M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32Z5U105M25NTTR-ND
Ceramic Capacitors 4713-GMC32Z5U105M25NTTR-ND
CAP1210 Z5U 1UF 20% 25V

CAP1210 Z5U 1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32Z5U105M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32Z5U105M25NTCT-ND
Ceramic Capacitors 4713-GMC32Z5U105M25NTCT-ND
CAP1210 Z5U 1UF 20% 25V

CAP1210 Z5U 1UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32Z5U105M25NTDKR-ND 4713-GMC32Z5U105M25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers