Cal-Chip Electronics Ceramic Capacitors GMC32X7S476K10NT

Description
CAP1210 X7S 47UF 10% 10V
Request a Quote Datasheet
Description
CAP1210 X7S 47UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7S476K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7S 47UF 10% 10V

CAP1210 X7S 47UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7S476K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7S476K10NTTR-ND
Ceramic Capacitors 4713-GMC32X7S476K10NTTR-ND
CAP1210 X7S 47UF 10% 10V

CAP1210 X7S 47UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7S476K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7S476K10NTCT-ND
Ceramic Capacitors 4713-GMC32X7S476K10NTCT-ND
CAP1210 X7S 47UF 10% 10V

CAP1210 X7S 47UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7S476K10NTDKR-ND 4713-GMC32X7S476K10NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers