Cal-Chip Electronics Ceramic Capacitors GMC32X7R684K25NT

Description
CAP1210 X7R .68UF 10% 25V
Request a Quote Datasheet
Description
CAP1210 X7R .68UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R684K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .68UF 10% 25V

CAP1210 X7R .68UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R684K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R684K25NTTR-ND
Ceramic Capacitors 4713-GMC32X7R684K25NTTR-ND
CAP1210 X7R .68UF 10% 25V

CAP1210 X7R .68UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R684K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R684K25NTCT-ND
Ceramic Capacitors 4713-GMC32X7R684K25NTCT-ND
CAP1210 X7R .68UF 10% 25V

CAP1210 X7R .68UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R684K25NTDKR-ND 4713-GMC32X7R684K25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details