Cal-Chip Electronics Ceramic Capacitors GMC32X7R683K100NT

Description
CAP1210 X7R .068UF 10% 100V
Request a Quote Datasheet
Description
CAP1210 X7R .068UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R683K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .068UF 10% 100V

CAP1210 X7R .068UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R683K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .068UF 10% 100V

CAP1210 X7R .068UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R683K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .068UF 10% 100V

CAP1210 X7R .068UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R683K100NTDKR-ND 4713-GMC32X7R683K100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX682K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details