Cal-Chip Electronics Ceramic Capacitors GMC32X7R335K100NT

Description
CAP1210 X7R 3.3UF 10% 100V
Request a Quote Datasheet
Description
CAP1210 X7R 3.3UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R335K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 3.3UF 10% 100V

CAP1210 X7R 3.3UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R335K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 3.3UF 10% 100V

CAP1210 X7R 3.3UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R335K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 3.3UF 10% 100V

CAP1210 X7R 3.3UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R335K100NTDKR-ND 4713-GMC32X7R335K100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details