Cal-Chip Electronics Ceramic Capacitors GMC32X7R224M100NT

Description
CAP1210 X7R .22UF 20% 100V
Request a Quote Datasheet
Description
CAP1210 X7R .22UF 20% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R224M100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .22UF 20% 100V

CAP1210 X7R .22UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R224M100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .22UF 20% 100V

CAP1210 X7R .22UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R224M100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R .22UF 20% 100V

CAP1210 X7R .22UF 20% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R224M100NTTR-ND 4713-GMC32X7R224M100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details