Cal-Chip Electronics Ceramic Capacitors GMC32X7R155K100NT

Description
CAP1210 X7R 1.5UF 10% 100V
Request a Quote Datasheet
Description
CAP1210 X7R 1.5UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R155K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 1.5UF 10% 100V

CAP1210 X7R 1.5UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R155K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 1.5UF 10% 100V

CAP1210 X7R 1.5UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R155K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 1.5UF 10% 100V

CAP1210 X7R 1.5UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R155K100NTTR-ND 4713-GMC32X7R155K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details