Cal-Chip Electronics Ceramic Capacitors GMC32X7R106K25NT

Description
CAP1210 X7R 10UF 10% 25V
Request a Quote Datasheet
Description
CAP1210 X7R 10UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R106K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R106K25NTCT-ND
Ceramic Capacitors 4713-GMC32X7R106K25NTCT-ND
CAP1210 X7R 10UF 10% 25V

CAP1210 X7R 10UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R106K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 10UF 10% 25V

CAP1210 X7R 10UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R106K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R106K25NTTR-ND
Ceramic Capacitors 4713-GMC32X7R106K25NTTR-ND
CAP1210 X7R 10UF 10% 25V

CAP1210 X7R 10UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R106K25NTCT-ND 4713-GMC32X7R106K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SVL016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers