Cal-Chip Electronics Ceramic Capacitors GMC32X7R105J50NT

Description
CAP1210 X7R 1UF 5% 50V
Request a Quote Datasheet
Description
CAP1210 X7R 1UF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X7R105J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R105J50NTCT-ND
Ceramic Capacitors 4713-GMC32X7R105J50NTCT-ND
CAP1210 X7R 1UF 5% 50V

CAP1210 X7R 1UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R105J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X7R 1UF 5% 50V

CAP1210 X7R 1UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X7R105J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X7R105J50NTTR-ND
Ceramic Capacitors 4713-GMC32X7R105J50NTTR-ND
CAP1210 X7R 1UF 5% 50V

CAP1210 X7R 1UF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X7R105J50NTCT-ND 4713-GMC32X7R105J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186301 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers