Cal-Chip Electronics Ceramic Capacitors GMC32X5R475K100NT

Description
CAP1210 X5R 4.7UF 10% 100V
Request a Quote Datasheet
Description
CAP1210 X5R 4.7UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R475K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 4.7UF 10% 100V

CAP1210 X5R 4.7UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R475K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 4.7UF 10% 100V

CAP1210 X5R 4.7UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R475K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 4.7UF 10% 100V

CAP1210 X5R 4.7UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R475K100NTCT-ND 4713-GMC32X5R475K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers