Cal-Chip Electronics Ceramic Capacitors GMC32X5R227M6R3NT

Description
CAP1210 X5R 220UF 20% 6.3V
Request a Quote Datasheet
Description
CAP1210 X5R 220UF 20% 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R227M6R3NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 220UF 20% 6.3V

CAP1210 X5R 220UF 20% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R227M6R3NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 220UF 20% 6.3V

CAP1210 X5R 220UF 20% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R227M6R3NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 220UF 20% 6.3V

CAP1210 X5R 220UF 20% 6.3V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R227M6R3NTCT-ND 4713-GMC32X5R227M6R3NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX391K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers