Cal-Chip Electronics Ceramic Capacitors GMC32X5R226K35NT

Description
CAP1210 X5R 22UF 10% 35V
Request a Quote Datasheet
Description
CAP1210 X5R 22UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R226K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 22UF 10% 35V

CAP1210 X5R 22UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R226K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R226K35NTCT-ND
Ceramic Capacitors 4713-GMC32X5R226K35NTCT-ND
CAP1210 X5R 22UF 10% 35V

CAP1210 X5R 22UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R226K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R226K35NTTR-ND
Ceramic Capacitors 4713-GMC32X5R226K35NTTR-ND
CAP1210 X5R 22UF 10% 35V

CAP1210 X5R 22UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R226K35NTDKR-ND 4713-GMC32X5R226K35NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 336XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers