Cal-Chip Electronics Ceramic Capacitors GMC32X5R226K10NT

Description
CAP1210 X5R 22UF 10% 10V
Request a Quote Datasheet
Description
CAP1210 X5R 22UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R226K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R226K10NTTR-ND
Ceramic Capacitors 4713-GMC32X5R226K10NTTR-ND
CAP1210 X5R 22UF 10% 10V

CAP1210 X5R 22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R226K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R226K10NTCT-ND
Ceramic Capacitors 4713-GMC32X5R226K10NTCT-ND
CAP1210 X5R 22UF 10% 10V

CAP1210 X5R 22UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R226K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 22UF 10% 10V

CAP1210 X5R 22UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R226K10NTTR-ND 4713-GMC32X5R226K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details