Cal-Chip Electronics Ceramic Capacitors GMC32X5R225K50NT

Description
CAP1210 X5R 2.2UF 10% 50V
Request a Quote Datasheet
Description
CAP1210 X5R 2.2UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R225K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R225K50NTCT-ND
Ceramic Capacitors 4713-GMC32X5R225K50NTCT-ND
CAP1210 X5R 2.2UF 10% 50V

CAP1210 X5R 2.2UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R225K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R225K50NTTR-ND
Ceramic Capacitors 4713-GMC32X5R225K50NTTR-ND
CAP1210 X5R 2.2UF 10% 50V

CAP1210 X5R 2.2UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R225K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 2.2UF 10% 50V

CAP1210 X5R 2.2UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R225K50NTCT-ND 4713-GMC32X5R225K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details