Cal-Chip Electronics Ceramic Capacitors GMC32X5R107M10NT

Description
CAP1210 X5R 100UF 20% 10V
Request a Quote Datasheet
Description
CAP1210 X5R 100UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC32X5R107M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R107M10NTCT-ND
Ceramic Capacitors 4713-GMC32X5R107M10NTCT-ND
CAP1210 X5R 100UF 20% 10V

CAP1210 X5R 100UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R107M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1210 X5R 100UF 20% 10V

CAP1210 X5R 100UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC32X5R107M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC32X5R107M10NTTR-ND
Ceramic Capacitors 4713-GMC32X5R107M10NTTR-ND
CAP1210 X5R 100UF 20% 10V

CAP1210 X5R 100UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC32X5R107M10NTCT-ND 4713-GMC32X5R107M10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details